Vishay Intertechnology, Inc. RES 976 OHM 1/2W 0.1% 2512 TNPW2512976RBEEY

Description
RES 976ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 976ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/2W 0.1% 2512 - TNPW2512976RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W 0.1% 2512
TNPW2512976RBEEY
RES 976 OHM 1/2W 0.1% 2512 TNPW2512976RBEEY
RES 976ohm 1/2W 0.1% 2512

RES 976ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512976RBEEY
Product Name RES 976 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers