Vishay Intertechnology, Inc. RES 976K OHM 1/2W 0.1% 2512 TNPW2512976KBEEY

Description
RES 976Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 976Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/2W 0.1% 2512 - TNPW2512976KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W 0.1% 2512
TNPW2512976KBEEY
RES 976K OHM 1/2W 0.1% 2512 TNPW2512976KBEEY
RES 976Kohm 1/2W 0.1% 2512

RES 976Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512976KBEEY
Product Name RES 976K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details