Vishay Intertechnology, Inc. RES 909 OHM 1/2W 0.1% 2512 TNPW2512909RBEEG

Description
RES 909ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 909ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W 0.1% 2512 - TNPW2512909RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W 0.1% 2512
TNPW2512909RBEEG
RES 909 OHM 1/2W 0.1% 2512 TNPW2512909RBEEG
RES 909ohm 1/2W 0.1% 2512

RES 909ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512909RBEEG
Product Name RES 909 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details