Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W 0.1% 2512 TNPW25128K45BEEG

Description
RES 8.45Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 8.45Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W 0.1% 2512 - TNPW25128K45BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W 0.1% 2512
TNPW25128K45BEEG
RES 8.45K OHM 1/2W 0.1% 2512 TNPW25128K45BEEG
RES 8.45Kohm 1/2W 0.1% 2512

RES 8.45Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25128K45BEEG
Product Name RES 8.45K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details