Vishay Intertechnology, Inc. RES 8.20K OHM 1/2W 0.1% 2512 TNPW25128K20BETG

Description
RES 8.20Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 8.20Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/2W 0.1% 2512 - TNPW25128K20BETG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/2W 0.1% 2512
TNPW25128K20BETG
RES 8.20K OHM 1/2W 0.1% 2512 TNPW25128K20BETG
RES 8.20Kohm 1/2W 0.1% 2512

RES 8.20Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25128K20BETG
Product Name RES 8.20K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details