Vishay Intertechnology, Inc. RES 88.7K OHM 1/2W 0.1% 2512 TNPW251288K7BEEG

Description
RES 88.7Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 88.7Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/2W 0.1% 2512 - TNPW251288K7BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W 0.1% 2512
TNPW251288K7BEEG
RES 88.7K OHM 1/2W 0.1% 2512 TNPW251288K7BEEG
RES 88.7Kohm 1/2W 0.1% 2512

RES 88.7Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251288K7BEEG
Product Name RES 88.7K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details