Vishay Intertechnology, Inc. RES 887 OHM 1/2W 0.1% 2512 TNPW2512887RBEEG

Description
RES 887ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 887ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/2W 0.1% 2512 - TNPW2512887RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 0.1% 2512
TNPW2512887RBEEG
RES 887 OHM 1/2W 0.1% 2512 TNPW2512887RBEEG
RES 887ohm 1/2W 0.1% 2512

RES 887ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512887RBEEG
Product Name RES 887 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details