Vishay Intertechnology, Inc. RES 866K OHM 1/2W 0.1% 2512 TNPW2512866KBEEG

Description
RES 866Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 866Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/2W 0.1% 2512 - TNPW2512866KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/2W 0.1% 2512
TNPW2512866KBEEG
RES 866K OHM 1/2W 0.1% 2512 TNPW2512866KBEEG
RES 866Kohm 1/2W 0.1% 2512

RES 866Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512866KBEEG
Product Name RES 866K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details