Vishay Intertechnology, Inc. RES 825 OHM 1/2W 0.1% 2512 TNPW2512825RBEEG

Description
RES 825ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 825ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W 0.1% 2512 - TNPW2512825RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W 0.1% 2512
TNPW2512825RBEEG
RES 825 OHM 1/2W 0.1% 2512 TNPW2512825RBEEG
RES 825ohm 1/2W 0.1% 2512

RES 825ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512825RBEEG
Product Name RES 825 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details