Vishay Intertechnology, Inc. RES 820 OHM 1/2W 0.1% 2512 TNPW2512820RBEEG

Description
RES 820ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 820ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 0.1% 2512 - TNPW2512820RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 0.1% 2512
TNPW2512820RBEEG
RES 820 OHM 1/2W 0.1% 2512 TNPW2512820RBEEG
RES 820ohm 1/2W 0.1% 2512

RES 820ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512820RBEEG
Product Name RES 820 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details