Vishay Intertechnology, Inc. RES 806 OHM 1/2W 0.1% 2512 TNPW2512806RBEEY

Description
RES 806ohm 1/2W 0.1% 2512
Request a Quote Datasheet
Description
RES 806ohm 1/2W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W 0.1% 2512 - TNPW2512806RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W 0.1% 2512
TNPW2512806RBEEY
RES 806 OHM 1/2W 0.1% 2512 TNPW2512806RBEEY
RES 806ohm 1/2W 0.1% 2512

RES 806ohm 1/2W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - TNPW2512806RBEEY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2512806RBEEY
Chip Resistor - Surface Mount TNPW2512806RBEEY
RES 806 OHM 0.1% 1/2W 2512

RES 806 OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2512806RBEEY TNPW2512806RBEEY
Product Name RES 806 OHM 1/2W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details