Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 1% 2512 TNPW25127M50FEEY

Description
RES 7.5Mohm 1/2W 1% 2512
Request a Quote
Description
RES 7.5Mohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 1% 2512 - TNPW25127M50FEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 1% 2512
TNPW25127M50FEEY
RES 7.5M OHM 1/2W 1% 2512 TNPW25127M50FEEY
RES 7.5Mohm 1/2W 1% 2512

RES 7.5Mohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25127M50FEEY
Product Name RES 7.5M OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details