Vishay Intertechnology, Inc. RES 7.87K OHM 1/2W 0.1% 2512 TNPW25127K87BEEG

Description
RES 7.87Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 7.87Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W 0.1% 2512 - TNPW25127K87BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W 0.1% 2512
TNPW25127K87BEEG
RES 7.87K OHM 1/2W 0.1% 2512 TNPW25127K87BEEG
RES 7.87Kohm 1/2W 0.1% 2512

RES 7.87Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25127K87BEEG
Product Name RES 7.87K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers