Vishay Intertechnology, Inc. RES 787K OHM 1/2W 0.1% 2512 TNPW2512787KBEEY

Description
RES 787Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 787Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W 0.1% 2512 - TNPW2512787KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W 0.1% 2512
TNPW2512787KBEEY
RES 787K OHM 1/2W 0.1% 2512 TNPW2512787KBEEY
RES 787Kohm 1/2W 0.1% 2512

RES 787Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512787KBEEY
Product Name RES 787K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details