VISHAY INTERTECHNOLOGY, INC.
TNPW2512750KFHEY -- RES 750K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 750K OHM 1/2W 1% 2512
TNPW2512750KFHEY
Description
RES 750Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 750Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2512750KFHEY |
|
Product Name
|
RES 750K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details