Vishay Intertechnology, Inc. RES 732 OHM 1/2W 0.1% 2512 TNPW2512732RBEEG

Description
RES 732ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 732ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/2W 0.1% 2512 - TNPW2512732RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/2W 0.1% 2512
TNPW2512732RBEEG
RES 732 OHM 1/2W 0.1% 2512 TNPW2512732RBEEG
RES 732ohm 1/2W 0.1% 2512

RES 732ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512732RBEEG
Product Name RES 732 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details