Vishay Intertechnology, Inc. RES 6.80K OHM 1/2W 0.1% 2512 TNPW25126K80BETG

Description
RES 6.80Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 6.80Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/2W 0.1% 2512 - TNPW25126K80BETG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/2W 0.1% 2512
TNPW25126K80BETG
RES 6.80K OHM 1/2W 0.1% 2512 TNPW25126K80BETG
RES 6.80Kohm 1/2W 0.1% 2512

RES 6.80Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25126K80BETG
Product Name RES 6.80K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details