Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W 0.1% 2512 TNPW25126K19BEEG

Description
RES 6.19Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 6.19Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W 0.1% 2512 - TNPW25126K19BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W 0.1% 2512
TNPW25126K19BEEG
RES 6.19K OHM 1/2W 0.1% 2512 TNPW25126K19BEEG
RES 6.19Kohm 1/2W 0.1% 2512

RES 6.19Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25126K19BEEG
Product Name RES 6.19K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers