Vishay Intertechnology, Inc. RES 68.0 OHM 1/2W 0.1% 2512 TNPW251268R0BEEY

Description
RES 68.0ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 68.0ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 68.0 OHM 1/2W 0.1% 2512 - TNPW251268R0BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/2W 0.1% 2512
TNPW251268R0BEEY
RES 68.0 OHM 1/2W 0.1% 2512 TNPW251268R0BEEY
RES 68.0ohm 1/2W 0.1% 2512

RES 68.0ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251268R0BEEY
Product Name RES 68.0 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers