Vishay Intertechnology, Inc. RES 680K OHM 1/2W 0.1% 2512 TNPW2512680KBEEY

Description
RES 680Kohm 1/2W 0.1% 2512
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 0.1% 2512 - TNPW2512680KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 0.1% 2512
TNPW2512680KBEEY
RES 680K OHM 1/2W 0.1% 2512 TNPW2512680KBEEY
RES 680Kohm 1/2W 0.1% 2512

RES 680Kohm 1/2W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - TNPW2512680KBEEY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2512680KBEEY
Chip Resistor - Surface Mount TNPW2512680KBEEY
RES 680K OHM 0.1% 1/2W 2512

RES 680K OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2512680KBEEY TNPW2512680KBEEY
Product Name RES 680K OHM 1/2W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 680000 ohms 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details