Vishay Intertechnology, Inc. RES 665 OHM 1/2W 0.1% 2512 TNPW2512665RBEEG

Description
RES 665ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 665ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/2W 0.1% 2512 - TNPW2512665RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W 0.1% 2512
TNPW2512665RBEEG
RES 665 OHM 1/2W 0.1% 2512 TNPW2512665RBEEG
RES 665ohm 1/2W 0.1% 2512

RES 665ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512665RBEEG
Product Name RES 665 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details