RES 649Kohm 1/2W 0.1% 2512
RES 649K OHM 0.1% 1/2W 2512
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | TNPW2512649KBEEY | TNPW2512649KBEEY |
| Product Name | RES 649K OHM 1/2W 0.1% 2512 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | |
| Resistance Range | 649000 ohms | 649000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |