Vishay Intertechnology, Inc. RES 62.0 OHM 1/2W 0.1% 2512 TNPW251262R0BEEG

Description
RES 62.0ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 62.0ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 1/2W 0.1% 2512 - TNPW251262R0BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/2W 0.1% 2512
TNPW251262R0BEEG
RES 62.0 OHM 1/2W 0.1% 2512 TNPW251262R0BEEG
RES 62.0ohm 1/2W 0.1% 2512

RES 62.0ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251262R0BEEG
Product Name RES 62.0 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers