Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W 0.1% 2512 TNPW25125K49BEEY

Description
RES 5.49Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 5.49Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W 0.1% 2512 - TNPW25125K49BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W 0.1% 2512
TNPW25125K49BEEY
RES 5.49K OHM 1/2W 0.1% 2512 TNPW25125K49BEEY
RES 5.49Kohm 1/2W 0.1% 2512

RES 5.49Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25125K49BEEY
Product Name RES 5.49K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers