Vishay Intertechnology, Inc. RES 57.6 OHM 1/2W 1% 2512 TNPW251257R6FEEY

Description
RES 57.6ohm 1/2W 1% 2512
Request a Quote
Description
RES 57.6ohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/2W 1% 2512 - TNPW251257R6FEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% 2512
TNPW251257R6FEEY
RES 57.6 OHM 1/2W 1% 2512 TNPW251257R6FEEY
RES 57.6ohm 1/2W 1% 2512

RES 57.6ohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251257R6FEEY
Product Name RES 57.6 OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details