Vishay Intertechnology, Inc. RES 56.2 OHM 1/2W 0.1% 2512 TNPW251256R2BEEG

Description
RES 56.2ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 56.2ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/2W 0.1% 2512 - TNPW251256R2BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/2W 0.1% 2512
TNPW251256R2BEEG
RES 56.2 OHM 1/2W 0.1% 2512 TNPW251256R2BEEG
RES 56.2ohm 1/2W 0.1% 2512

RES 56.2ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251256R2BEEG
Product Name RES 56.2 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details