Vishay Intertechnology, Inc. RES 54.9 OHM 1/2W 0.1% 2512 TNPW251254R9BEEY

Description
RES 54.9ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 54.9ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/2W 0.1% 2512 - TNPW251254R9BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/2W 0.1% 2512
TNPW251254R9BEEY
RES 54.9 OHM 1/2W 0.1% 2512 TNPW251254R9BEEY
RES 54.9ohm 1/2W 0.1% 2512

RES 54.9ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251254R9BEEY
Product Name RES 54.9 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers