Vishay Intertechnology, Inc. RES 505 OHM 1/2W 0.1% 2512 TNPW2512505RBEEY

Description
RES 505ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 505ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/2W 0.1% 2512 - TNPW2512505RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/2W 0.1% 2512
TNPW2512505RBEEY
RES 505 OHM 1/2W 0.1% 2512 TNPW2512505RBEEY
RES 505ohm 1/2W 0.1% 2512

RES 505ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512505RBEEY
Product Name RES 505 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers