Vishay Intertechnology, Inc. RES 4.75M OHM 1/2W 1% 2512 TNPW25124M75FHEY

Description
RES 4.75Mohm 1/2W 1% 2512
Request a Quote
Description
RES 4.75Mohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1/2W 1% 2512 - TNPW25124M75FHEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/2W 1% 2512
TNPW25124M75FHEY
RES 4.75M OHM 1/2W 1% 2512 TNPW25124M75FHEY
RES 4.75Mohm 1/2W 1% 2512

RES 4.75Mohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25124M75FHEY
Product Name RES 4.75M OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details