Vishay Intertechnology, Inc. RES 4.70K OHM 1/2W 0.1% 2512 TNPW25124K70BEEY

Description
RES 4.70Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 4.70Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/2W 0.1% 2512 - TNPW25124K70BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/2W 0.1% 2512
TNPW25124K70BEEY
RES 4.70K OHM 1/2W 0.1% 2512 TNPW25124K70BEEY
RES 4.70Kohm 1/2W 0.1% 2512

RES 4.70Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25124K70BEEY
Product Name RES 4.70K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details