Vishay Intertechnology, Inc. RES 4.30K OHM 1/2W 0.1% 2512 TNPW25124K30BEEY

Description
RES 4.30Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 4.30Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/2W 0.1% 2512 - TNPW25124K30BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/2W 0.1% 2512
TNPW25124K30BEEY
RES 4.30K OHM 1/2W 0.1% 2512 TNPW25124K30BEEY
RES 4.30Kohm 1/2W 0.1% 2512

RES 4.30Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25124K30BEEY
Product Name RES 4.30K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details