VISHAY INTERTECHNOLOGY, INC.
TNPW2512499KFHEG -- RES 499K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 499K OHM 1/2W 1% 2512
TNPW2512499KFHEG
Description
RES 499Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 499Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2512499KFHEG |
|
Product Name
|
RES 499K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details