Vishay Intertechnology, Inc. RES 499K OHM 1/2W 1% 2512 TNPW2512499KFETG

Description
RES 499Kohm 1/2W 1% 2512
Request a Quote
Description
RES 499Kohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/2W 1% 2512 - TNPW2512499KFETG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W 1% 2512
TNPW2512499KFETG
RES 499K OHM 1/2W 1% 2512 TNPW2512499KFETG
RES 499Kohm 1/2W 1% 2512

RES 499Kohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512499KFETG
Product Name RES 499K OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details