Vishay Intertechnology, Inc. RES 499K OHM 1/2W 1% 2512 TNPW2512499KFEEG

Description
RES 499Kohm 1/2W 1% 2512
Request a Quote
Description
RES 499Kohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/2W 1% 2512 - TNPW2512499KFEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W 1% 2512
TNPW2512499KFEEG
RES 499K OHM 1/2W 1% 2512 TNPW2512499KFEEG
RES 499Kohm 1/2W 1% 2512

RES 499Kohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512499KFEEG
Product Name RES 499K OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details