Vishay Intertechnology, Inc. RES 499K OHM 1/2W 0.1% 2512 TNPW2512499KBEEY

Description
RES 499Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 499Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/2W 0.1% 2512 - TNPW2512499KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W 0.1% 2512
TNPW2512499KBEEY
RES 499K OHM 1/2W 0.1% 2512 TNPW2512499KBEEY
RES 499Kohm 1/2W 0.1% 2512

RES 499Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512499KBEEY
Product Name RES 499K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details