Vishay Intertechnology, Inc. RES 487K OHM 1/2W 0.1% 2512 TNPW2512487KBEEG

Description
RES 487Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 487Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/2W 0.1% 2512 - TNPW2512487KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/2W 0.1% 2512
TNPW2512487KBEEG
RES 487K OHM 1/2W 0.1% 2512 TNPW2512487KBEEG
RES 487Kohm 1/2W 0.1% 2512

RES 487Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512487KBEEG
Product Name RES 487K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details