Vishay Intertechnology, Inc. RES 470 OHM 1/2W 0.1% 2512 TNPW2512470RBEEY

Description
RES 470ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 470ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 0.1% 2512 - TNPW2512470RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 0.1% 2512
TNPW2512470RBEEY
RES 470 OHM 1/2W 0.1% 2512 TNPW2512470RBEEY
RES 470ohm 1/2W 0.1% 2512

RES 470ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512470RBEEY
Product Name RES 470 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details