Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W 0.1% 2512 TNPW251243K2BEEY

Description
RES 43.2Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 43.2Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W 0.1% 2512 - TNPW251243K2BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W 0.1% 2512
TNPW251243K2BEEY
RES 43.2K OHM 1/2W 0.1% 2512 TNPW251243K2BEEY
RES 43.2Kohm 1/2W 0.1% 2512

RES 43.2Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251243K2BEEY
Product Name RES 43.2K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details