RES 430ohm 1/2W 0.1% 2512
RES 430 OHM 0.1% 1/2W 2512
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | TNPW2512430RBEEY | TNPW2512430RBEEY |
| Product Name | RES 430 OHM 1/2W 0.1% 2512 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | |
| Resistance Range | 430 ohms | 430 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |