Vishay Intertechnology, Inc. RES 422K OHM 1/2W 0.1% 2512 TNPW2512422KBEEY

Description
RES 422Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 422Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/2W 0.1% 2512 - TNPW2512422KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W 0.1% 2512
TNPW2512422KBEEY
RES 422K OHM 1/2W 0.1% 2512 TNPW2512422KBEEY
RES 422Kohm 1/2W 0.1% 2512

RES 422Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512422KBEEY
Product Name RES 422K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers