Vishay Intertechnology, Inc. RES 422K OHM 1/2W 0.1% 2512 TNPW2512422KBEEG

Description
RES 422Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 422Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/2W 0.1% 2512 - TNPW2512422KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W 0.1% 2512
TNPW2512422KBEEG
RES 422K OHM 1/2W 0.1% 2512 TNPW2512422KBEEG
RES 422Kohm 1/2W 0.1% 2512

RES 422Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512422KBEEG
Product Name RES 422K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers