Vishay Intertechnology, Inc. RES 412K OHM 1/2W 0.1% 2512 TNPW2512412KBEEG

Description
RES 412Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 412Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/2W 0.1% 2512 - TNPW2512412KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W 0.1% 2512
TNPW2512412KBEEG
RES 412K OHM 1/2W 0.1% 2512 TNPW2512412KBEEG
RES 412Kohm 1/2W 0.1% 2512

RES 412Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512412KBEEG
Product Name RES 412K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details