Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W 0.1% 2512 TNPW251240K2BEEY

Description
RES 40.2Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 40.2Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W 0.1% 2512 - TNPW251240K2BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W 0.1% 2512
TNPW251240K2BEEY
RES 40.2K OHM 1/2W 0.1% 2512 TNPW251240K2BEEY
RES 40.2Kohm 1/2W 0.1% 2512

RES 40.2Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251240K2BEEY
Product Name RES 40.2K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details