Vishay Intertechnology, Inc. RES 402 OHM 1/2W 1% 2512 TNPW2512402RFETY

Description
RES 402ohm 1/2W 1% 2512
Request a Quote
Description
RES 402ohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W 1% 2512 - TNPW2512402RFETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W 1% 2512
TNPW2512402RFETY
RES 402 OHM 1/2W 1% 2512 TNPW2512402RFETY
RES 402ohm 1/2W 1% 2512

RES 402ohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512402RFETY
Product Name RES 402 OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details