Vishay Intertechnology, Inc. RES 402K OHM 1/2W 0.1% 2512 TNPW2512402KBEEY

Description
RES 402Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 402Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/2W 0.1% 2512 - TNPW2512402KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W 0.1% 2512
TNPW2512402KBEEY
RES 402K OHM 1/2W 0.1% 2512 TNPW2512402KBEEY
RES 402Kohm 1/2W 0.1% 2512

RES 402Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512402KBEEY
Product Name RES 402K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details