Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W 0.1% 2512 TNPW25123K83BEEG

Description
RES 3.83Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 3.83Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W 0.1% 2512 - TNPW25123K83BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W 0.1% 2512
TNPW25123K83BEEG
RES 3.83K OHM 1/2W 0.1% 2512 TNPW25123K83BEEG
RES 3.83Kohm 1/2W 0.1% 2512

RES 3.83Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25123K83BEEG
Product Name RES 3.83K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers