Vishay Intertechnology, Inc. RES 3.57K OHM 1/2W 0.1% 2512 TNPW25123K57BEEY

Description
RES 3.57Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 3.57Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/2W 0.1% 2512 - TNPW25123K57BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/2W 0.1% 2512
TNPW25123K57BEEY
RES 3.57K OHM 1/2W 0.1% 2512 TNPW25123K57BEEY
RES 3.57Kohm 1/2W 0.1% 2512

RES 3.57Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25123K57BEEY
Product Name RES 3.57K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details