Vishay Intertechnology, Inc. RES 3.30K OHM 1/2W 0.1% 2512 TNPW25123K30BEEY

Description
RES 3.30Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 3.30Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/2W 0.1% 2512 - TNPW25123K30BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/2W 0.1% 2512
TNPW25123K30BEEY
RES 3.30K OHM 1/2W 0.1% 2512 TNPW25123K30BEEY
RES 3.30Kohm 1/2W 0.1% 2512

RES 3.30Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25123K30BEEY
Product Name RES 3.30K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers