Vishay Intertechnology, Inc. RES 3.09K OHM 1/2W 0.1% 2512 TNPW25123K09BEEG

Description
RES 3.09Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 3.09Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/2W 0.1% 2512 - TNPW25123K09BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W 0.1% 2512
TNPW25123K09BEEG
RES 3.09K OHM 1/2W 0.1% 2512 TNPW25123K09BEEG
RES 3.09Kohm 1/2W 0.1% 2512

RES 3.09Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25123K09BEEG
Product Name RES 3.09K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details