Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W 0.1% 2512 TNPW251238K3BEEY

Description
RES 38.3Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 38.3Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W 0.1% 2512 - TNPW251238K3BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W 0.1% 2512
TNPW251238K3BEEY
RES 38.3K OHM 1/2W 0.1% 2512 TNPW251238K3BEEY
RES 38.3Kohm 1/2W 0.1% 2512

RES 38.3Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251238K3BEEY
Product Name RES 38.3K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details